International Resistive GUS-SS8BLF-03-6652-DB
- 收藏
- 对比
GUS-SS8BLF-03-6652-DB
1241-GUS-SS8BLF-03-6652-DB
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-6652-DB datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-6652-DB详情
International Resistive GUS-SS8BLF-03-6652-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
14S
Shell Style#
直插头
Manufacturer Part Number
DMS3106A14S-2S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.43 Inches
直径
0.87 Inches
GUS-SS8BLF-03-6652-DB拓展信息







哦! 它是空的。