International Resistive GUS-SS8BLF-03-7680-DA
- 收藏
- 对比
GUS-SS8BLF-03-7680-DA
1241-GUS-SS8BLF-03-7680-DA
无类别的
--
大陆
立即发货

GUS-SS8BLF-03-7680-DA datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
GUS-SS8BLF-03-7680-DA详情
International Resistive GUS-SS8BLF-03-7680-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Bulb type
LED (monochrome)
Protection class
II
Power supply (LOV)
mains-powered
Energy efficiency rating
G (A - G)
Factory colour
Black
电源
0.0000000000000W
长度
32m
GUS-SS8BLF-03-7680-DA拓展信息







哦! 它是空的。