International Resistive LRF2010LF-01-R010F
- 收藏
- 对比
LRF2010LF-01-R010F
1241-LRF2010LF-01-R010F
无类别的
--
大陆
立即发货

LRF2010LF-01-R010F datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
LRF2010LF-01-R010F详情
International Resistive LRF2010LF-01-R010F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
LRF2010LF-01-R010F拓展信息







哦! 它是空的。