International Resistive M55342E12B511AT
- 收藏
- 对比
M55342E12B511AT
1241-M55342E12B511AT
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342E12B511AT详情
International Resistive M55342E12B511AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Stud
触点镀层
Tin
RoHS
Compliant
Contact Materials
Copper
终端
Crimp
导线/电缆规格
10 AWG
达到SVHC
无SVHC
M55342E12B511AT拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。