International Resistive M55342H11B13E7S
- 收藏
- 对比
M55342H11B13E7S
1241-M55342H11B13E7S
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342H11B13E7S详情
International Resistive M55342H11B13E7S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
19
M55342H11B13E7S拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。