International Resistive M55342K06B13D3S
- 收藏
- 对比
M55342K06B13D3S
1241-M55342K06B13D3S
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342K06B13D3S详情
International Resistive M55342K06B13D3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Non-Compliant
终端
Solder
定位的数量
2
军用标准
MIL-DTL-26482
触点性别
Female
镀层
Zinc
M55342K06B13D3S拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。