International Resistive M55342M06B205DR
- 收藏
- 对比
M55342M06B205DR
1241-M55342M06B205DR
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342M06B205DR详情
International Resistive M55342M06B205DR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
750 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
M55342M06B205DR拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。