International Resistive M55342M11B1E30S
- 收藏
- 对比
M55342M11B1E30S
1241-M55342M11B1E30S
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342M11B1E30S详情
International Resistive M55342M11B1E30S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
M55342M11B1E30S拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。