International Resistive M55342M12B4B32S
- 收藏
- 对比
M55342M12B4B32S
1241-M55342M12B4B32S
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342M12B4B32S详情
International Resistive M55342M12B4B32S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Housing Gender
-
Unit Weight
0.001905 oz
Factory Pack QuantityFactory Pack Quantity
100
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
键控硬件
子类别
Headers & Wire Housings
触点类型
-
行间距
-
配件类型
Rivet
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
M55342M12B4B32S拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。