International Resistive M8340101K1650DA
- 收藏
- 对比
M8340101K1650DA
1241-M8340101K1650DA
电阻器网络,阵列
24-WFQFN Exposed Pad
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
M8340101K1650DA详情
International Resistive M8340101K1650DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-WFQFN Exposed Pad
供应商器件包装
24-TQFN (4x4)
Package
Tape & Reel (TR)
Base Product Number
MAX17000
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
操作温度
-40°C ~ 85°C
系列
Quick-PWM™
应用
Memory, DDR2/DDR3 Regulator
电压 - 供电
4.5V ~ 5.5V
电流源
2mA
M8340101K1650DA拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。