International Resistive M8340101M5100DA
- 收藏
- 对比
M8340101M5100DA
1241-M8340101M5100DA
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
M8340101M5100DA详情
International Resistive M8340101M5100DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
96 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
1
With integrated under voltage release
有
M8340101M5100DA拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。