International Resistive MFP13R90JA
- 收藏
- 对比
MFP13R90JA
1241-MFP13R90JA
片式电阻器 - 表面贴装
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
MFP13R90JA详情
International Resistive MFP13R90JA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MP1-42C02T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
2NC
知识产权评级
IP66
MFP13R90JA拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。