International Resistive PCF-W2010LF-03-5902-C-E-L-T
- 收藏
- 对比
PCF-W2010LF-03-5902-C-E-L-T
1241-PCF-W2010LF-03-5902-C-E-L-T
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
PCF-W2010LF-03-5902-C-E-L-T详情
International Resistive PCF-W2010LF-03-5902-C-E-L-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
PCF-W2010LF-03-5902-C-E-L-T拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。