International Resistive PFC-W0603LF-02-4992-F
- 收藏
- 对比
PFC-W0603LF-02-4992-F
1241-PFC-W0603LF-02-4992-F
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
PFC-W0603LF-02-4992-F详情
International Resistive PFC-W0603LF-02-4992-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
PFC-W0603LF-02-4992-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。