International Resistive RC55VLF124KDA
- 收藏
- 对比
RC55VLF124KDA
1241-RC55VLF124KDA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
RC55VLF124KDA详情
International Resistive RC55VLF124KDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
9.53 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
Straight
Manufacturer Part Number
CGB116 SA
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
RC55VLF124KDA拓展信息







哦! 它是空的。