International Resistive RC55VLF44R2FA
- 收藏
- 对比
RC55VLF44R2FA
1241-RC55VLF44R2FA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
RC55VLF44R2FA详情
International Resistive RC55VLF44R2FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Modular version
无
Type of electric connection
Screw connection
Degree of protection (IP)
IP00
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Rail mounting possible
无
Suitable for safety functions
无
Voltage type of supply voltage
AC/DC
深度
99
宽度
37.2
高度
97
RC55VLF44R2FA拓展信息







哦! 它是空的。