International Resistive RC55VLF953RBA
- 收藏
- 对比
RC55VLF953RBA
1241-RC55VLF953RBA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
添加到询价列表
RC55VLF953RBA详情
International Resistive RC55VLF953RBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
0个相似型号
RC55VLF953RBA拓展信息







哦! 它是空的。