International Resistive RC65CLF154RFA
- 收藏
- 对比
RC65CLF154RFA
1241-RC65CLF154RFA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
RC65CLF154RFA详情
International Resistive RC65CLF154RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-120 - 750
Material core insulation
Other
Outer diameter approx.
3.4
Nominal cross section conductor
1
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
RC65CLF154RFA拓展信息







哦! 它是空的。