International Resistive RC65DLF536RDA
- 收藏
- 对比
RC65DLF536RDA
1241-RC65DLF536RDA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
RC65DLF536RDA详情
International Resistive RC65DLF536RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Ambient temperature
-30 - 55
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
RC65DLF536RDA拓展信息







哦! 它是空的。