International Resistive RC65VLF162RFA
- 收藏
- 对比
RC65VLF162RFA
1241-RC65VLF162RFA
无类别的
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
添加到询价列表
RC65VLF162RFA详情
International Resistive RC65VLF162RFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
RC65VLF162RFA拓展信息







哦! 它是空的。