International Resistive RN55C7320D
- 收藏
- 对比
RN55C7320D
1241-RN55C7320D
无类别的
--
大陆
立即发货

RN55C7320D datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
RN55C7320D详情
International Resistive RN55C7320D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
RN55C7320D拓展信息







哦! 它是空的。