International Resistive RN55E3920F
- 收藏
- 对比
RN55E3920F
1241-RN55E3920F
无类别的
--
大陆
立即发货

RN55E3920F datasheet pdf and Unclassified product details from International Resistive stock available at utmel
1最小包装量--
RN55E3920F详情
International Resistive RN55E3920F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
RN55E3920F拓展信息







哦! 它是空的。