International Resistive SIP-4709-02-2941-A
- 收藏
- 对比
SIP-4709-02-2941-A
1241-SIP-4709-02-2941-A
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SIP-4709-02-2941-A详情
International Resistive SIP-4709-02-2941-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
SIP-4709-02-2941-A拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。