International Resistive SIP-4789-02-3833-J
- 收藏
- 对比
SIP-4789-02-3833-J
1241-SIP-4789-02-3833-J
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SIP-4789-02-3833-J详情
International Resistive SIP-4789-02-3833-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
480 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 70
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
70
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
SIP-4789-02-3833-J拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。