International Resistive SON-NS4ALF-02-4992-D
- 收藏
- 对比
SON-NS4ALF-02-4992-D
1241-SON-NS4ALF-02-4992-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS4ALF-02-4992-D详情
International Resistive SON-NS4ALF-02-4992-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Material housing
Plastic
Degree of protection (IP)
IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
深度
17
宽度
48
高度
33.5
SON-NS4ALF-02-4992-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。