International Resistive SON-NS4BLF-01-5232-D
- 收藏
- 对比
SON-NS4BLF-01-5232-D
1241-SON-NS4BLF-01-5232-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS4BLF-01-5232-D详情
International Resistive SON-NS4BLF-01-5232-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
61
达到SVHC
有
SON-NS4BLF-01-5232-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。