International Resistive SON-NS4BLF-03-4701-B
- 收藏
- 对比
SON-NS4BLF-03-4701-B
1241-SON-NS4BLF-03-4701-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS4BLF-03-4701-B详情
International Resistive SON-NS4BLF-03-4701-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
终端
Solder
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
Unknown
SON-NS4BLF-03-4701-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。