International Resistive SON-NS7BLF-03-34R0-F
- 收藏
- 对比
SON-NS7BLF-03-34R0-F
1241-SON-NS7BLF-03-34R0-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS7BLF-03-34R0-F详情
International Resistive SON-NS7BLF-03-34R0-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular
定位的数量
21
性别
Male
接头数量
21
达到SVHC
Unknown
SON-NS7BLF-03-34R0-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。