International Resistive SON-NS8BLF-02-10R0-D
- 收藏
- 对比
SON-NS8BLF-02-10R0-D
1241-SON-NS8BLF-02-10R0-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS8BLF-02-10R0-D详情
International Resistive SON-NS8BLF-02-10R0-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
RoHS
Non-Compliant
包装
Bulk
连接器类型
Socket
方向
Straight
辐射硬化
无
SON-NS8BLF-02-10R0-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。