International Resistive SON-NS8BLF-02-1200-B
- 收藏
- 对比
SON-NS8BLF-02-1200-B
1241-SON-NS8BLF-02-1200-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
SON-NS8BLF-02-1200-B详情
International Resistive SON-NS8BLF-02-1200-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
40
Shell Style#
壁挂式
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
40-56
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
Details
定位的数量
85 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
军规圆形连接器
外壳电镀
Nickel
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
SON-NS8BLF-02-1200-B拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。