International Resistive SPF6R80JLF
- 收藏
- 对比
SPF6R80JLF
1241-SPF6R80JLF
无类别的
--
大陆
立即发货

Wirewound Resistors - Through Hole
1最小包装量--
添加到询价列表
SPF6R80JLF详情
International Resistive SPF6R80JLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
SPF6R80JLF拓展信息







哦! 它是空的。