International Resistive SPH5490JLF
- 收藏
- 对比
SPH5490JLF
1241-SPH5490JLF
无类别的
--
大陆
立即发货

Wirewound Resistors - Through Hole
1最小包装量--
添加到询价列表
SPH5490JLF详情
International Resistive SPH5490JLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
SPH5490JLF拓展信息







哦! 它是空的。