WBC-B0202AA-02-8453-F
WBC-B0202AA-02-8453-F

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

International Resistive WBC-B0202AA-02-8453-F

  • 收藏
  • 对比

型号

WBC-B0202AA-02-8453-F

utmel 编号

1241-WBC-B0202AA-02-8453-F

商品类别

电阻器网络,阵列

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Resistor Networks & Arrays

起订量

1最小包装量--

添加到询价列表
WBC-B0202AA-02-8453-F
WBC-B0202AA-02-8453-F International Resistive Resistor Networks & Arrays

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

WBC-B0202AA-02-8453-F详情

International Resistive WBC-B0202AA-02-8453-F重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Adjustment range undelayed short-circuit release

    800 - 4400

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    200 - 400

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    400

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

    无

0个相似型号

WBC-B0202AA-02-8453-F拓展信息

SIP-4708-02-2491-J
SIP-4708-02-2491-J

International Resistive

WBC-B0202AA-01-2743-F
WBC-B0202AA-01-2743-F

International Resistive

SIP-4761HR-04-2200-G
SIP-4761HR-04-2200-G

International Resistive

SON-NS4BLF-01-17R8-D
SON-NS4BLF-01-17R8-D

International Resistive

DIP-1989-03-2870-A
DIP-1989-03-2870-A

International Resistive

WBC-B0202GG-03-1183-G
WBC-B0202GG-03-1183-G

International Resistive

SON-NS7BLF-03-1130-D
SON-NS7BLF-03-1130-D

International Resistive

CCN-7909LF-03-4991-F
CCN-7909LF-03-4991-F

International Resistive

WBC-B0202AG-02-6800-K
WBC-B0202AG-02-6800-K

International Resistive

SIP-4789-02-42R2-D
SIP-4789-02-42R2-D

International Resistive

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z