International Resistive WBC-B0202AA-03-5112-F
- 收藏
- 对比
WBC-B0202AA-03-5112-F
1241-WBC-B0202AA-03-5112-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
WBC-B0202AA-03-5112-F详情
International Resistive WBC-B0202AA-03-5112-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Box
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
10
辐射硬化
无
WBC-B0202AA-03-5112-F拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。