International Resistive WBC-B0202AG-03-3003-D
- 收藏
- 对比
WBC-B0202AG-03-3003-D
1241-WBC-B0202AG-03-3003-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
WBC-B0202AG-03-3003-D详情
International Resistive WBC-B0202AG-03-3003-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
WBC-B0202AG-03-3003-D拓展信息
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive
International Resistive







哦! 它是空的。