CD22M3494SQZ详情
Intersil CD22M3494SQZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
3
Manufacturer Package Code
N44.6544
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
CD22M3494SQZ
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
Unbuffered Crosspoint Switches 16x8x1 BiMOS-E Crosspoint Switch
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.63
Part Package Code
PLCC
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
峰值回流焊温度(摄氏度)
未说明
引脚数量
44
Brand Name
Renesas
模拟 IC - 其他类型
交叉点开关
达到SVHC
compliant
CD22M3494SQZ拓展信息








哦! 它是空的。