CD40109BK/3详情
Intersil CD40109BK/3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-TBEC01024
Approvals
CE;cULus
Shaft Type
Thru-Hollow
Manufacturer
Sick
RoHS
Non-Compliant
操作温度
-40 to 100 Degrees C
终端
M12 8 Pin Radial
输入电压
10~32 VDC
知识产权评级
IP65;IP67
0个相似型号
CD40109BK/3拓展信息








哦! 它是空的。