D2-81431-LR详情
Intersil D2-81431-LR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
Q128.14X14128
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
D2-81431-LR
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
D2Audio D2-1 Family for Manufacturers of High-Performance Class-D Audio Amplifiers
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.74
Part Package Code
LQFP
ECCN 代码
EAR99
HTS代码
8542.33.00.01
峰值回流焊温度(摄氏度)
未说明
引脚数量
128
Brand Name
Renesas
消费者集成电路类型
音频放大器
达到SVHC
compliant
D2-81431-LR拓展信息








哦! 它是空的。