HA3-5222-5详情
Intersil HA3-5222-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
HA3-5222-5
Manufacturer
Intersil Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.64
Part Package Code
DIP
Reach合规守则
not_compliant
引脚数量
16
HA3-5222-5拓展信息








哦! 它是空的。