HA7-5130-8详情
Intersil HA7-5130-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Package Description
DIP, DIP8,.3
Rohs Code
无
Manufacturer Part Number
HA7-5130-8
Manufacturer
Intersil Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTERSIL CORP
Risk Rank
5.87
Part Package Code
DIP
Reach合规守则
not_compliant
引脚数量
8
HA7-5130-8拓展信息








哦! 它是空的。