HGTD7N60B3S详情
Intersil HGTD7N60B3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
2
晶体管元件材料
SILICON
Package Style
小概要
Package Body Material
PLASTIC/EPOXY
Manufacturer Part Number
HGTD7N60B3S
Package Shape
RECTANGULAR
Manufacturer
Rochester Electronics LLC
Number of Elements
1
Part Life Cycle Code
活跃
Ihs Manufacturer
ROCHESTER ELECTRONICS LLC
Risk Rank
5.58
端子位置
SINGLE
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PSSO-G2
资历状况
COMMERCIAL
配置
SINGLE
极性/通道类型
N-CHANNEL
JEDEC-95代码
TO-252AA
集电极-发射器电压-最大值
600 V
HGTD7N60B3S拓展信息
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil








哦! 它是空的。