HIP2106AIRZ-T详情
Intersil HIP2106AIRZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
L10.3X3C10
Manufacturer Part Number
HIP2106AIRZ-T
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
Synchronous Drivers for Multiphase PWM Low Voltage Driver for Synchronous Rectification
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.42
Part Package Code
DFN
系列
*
零件状态
活跃
Reach合规守则
compliant
引脚数量
10
Brand Name
Renesas
接口IC类型
基于半桥的mosfet驱动器
HIP2106AIRZ-T拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil Corporation
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。