HMU16JC-35详情
Intersil HMU16JC-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
68-LCC (J-Lead)
供应商器件包装
68-PLCC (24.23x24.23)
RoHS
Non-Compliant
Package
Bulk
厂商
Intersil
Product Status
活跃
Package Description
,
Manufacturer Part Number
HMU16JC-35
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.64
系列
-
类型
High Speed Multipliers
应用
-
Reach合规守则
compliant
uPs/uCs/外围ICs类型
DSP PERIPHERAL, MULTIPLIER
HMU16JC-35拓展信息








哦! 它是空的。