ICL3221EFVZ-T详情
Intersil ICL3221EFVZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Manufacturer Package Code
M16.17316
Reflow Temperature-Max (s)
未说明
Manufacturer Part Number
ICL3221EFVZ-T
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
RS-232 u00b115kV ESD Protected, +3V, 1u00b5A, 250kbps, RS-232 Transmitters/Receivers
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.18
Part Package Code
TSSOP
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - annealed
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
引脚数量
16
Brand Name
Renesas
ICL3221EFVZ-T拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。