注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29.908712
10
¥28.215766
100
¥26.618643
500
¥25.111935
1000
¥23.6905
ISL15110IRZ-T7详情
Intersil ISL15110IRZ-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
2
Manufacturer Package Code
L20.4X4C20
Rohs Code
有
Manufacturer Part Number
ISL15110IRZ-T7
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
PLC Line Drivers PLC MIMO Line Driver
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.42
Part Package Code
QFN
JESD-609代码
e3
端子表面处理
Matte Tin (Sn) - annealed
Reach合规守则
compliant
引脚数量
20
Brand Name
Renesas
ISL15110IRZ-T7拓展信息







哦! 它是空的。