ISL24833IRZ-T13详情
Intersil ISL24833IRZ-T13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
L32.5X6C32
Manufacturer Part Number
ISL24833IRZ-T13
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.68
Part Package Code
QFN
Reach合规守则
compliant
引脚数量
32
Brand Name
Renesas
接口IC类型
电路接口
ISL24833IRZ-T13拓展信息








哦! 它是空的。