ISL33337EIRZ-T详情
Intersil ISL33337EIRZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
L40.6X640
Manufacturer Part Number
ISL33337EIRZ-T
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Samacsys Description
Multiprotocol Interface 3.3V, u00b115kV ESD Protected, Two Port, Dual Protocol (RS-232/RS-485) Transceiver in a QFN Package
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.41
Part Package Code
QFN
Reach合规守则
compliant
引脚数量
40
Brand Name
Renesas
接口IC类型
线路收发器
ISL33337EIRZ-T拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。