ISL69144IRAZ-T7A详情
Intersil ISL69144IRAZ-T7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
L40.5X5D40
Manufacturer Part Number
ISL69144IRAZ-T7A
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
2.12
Part Package Code
TQFN
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
40
Brand Name
Renesas
模拟 IC - 其他类型
双开关控制器
ISL69144IRAZ-T7A拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。