ISL69147IRAZ-T详情
Intersil ISL69147IRAZ-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Package Code
L48.6X6B48
Manufacturer Part Number
ISL69147IRAZ-T
Manufacturer
Renesas Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
RENESAS ELECTRONICS CORP
Risk Rank
5.74
Part Package Code
QFN
Reach合规守则
compliant
引脚数量
48
Brand Name
Renesas
模拟 IC - 其他类型
双开关控制器
ISL69147IRAZ-T拓展信息








哦! 它是空的。