ISL81601FRZ-T7A详情
Intersil ISL81601FRZ-T7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
不锈钢
RoHS
有
系列
E2C-EDA
包装
Tape & Reel (TR)
零件状态
活跃
屏蔽/屏蔽
Non-shielded
电源电压
12...24Vdc
输出类型
需要放大器
注意
-
感应范围
7 mm
长度 - 整体
46,3 mm
ISL81601FRZ-T7A拓展信息
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)
Intersil (Renesas Electronics America)








哦! 它是空的。